onsemi Instrumentation, Op Amps, Buffer Amps NCS333SQ3T2G

Description
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NCS333SQ3T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS333SQ3T2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS333SQ3T2GOSTR-ND
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
Low-Power Operational Amplifier IC
687-NCS333SQ3T2G
Low-Power Operational Amplifier IC 687-NCS333SQ3T2G
Low Power, Zero-Drift Operational Amplifier with 10 µV Offset, 3000-REEL Product overview: NCS333SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS333SQ3T2G can be used for catalog matching and distributor lookup.

Low Power, Zero-Drift Operational Amplifier with 10 µV Offset, 3000-REEL Product overview: NCS333SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS333SQ3T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS333SQ3T2G - 097736-NCS333SQ3T2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS333SQ3T2G
097736-NCS333SQ3T2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS333SQ3T2G 097736-NCS333SQ3T2G
Manufacturer: ON Semiconductor Win Source Part Number: 097736-NCS333SQ3T2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.1 V/μs Current - Input Bias: 60pA Voltage - Input Offset: 10μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: SC-88A (SC-70-5 / SOT-353) Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 17μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 097736-NCS333SQ3T2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.1 V/μs
Current - Input Bias: 60pA
Voltage - Input Offset: 10μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 17μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS333SQ3T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS333SQ3T2G
Instrumentation, OP Amps, Buffer Amps NCS333SQ3T2G
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS333SQ3T2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS333SQ3T2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS333SQ3T2G
IC OPAMP ZERO-DRIFT 1 CIRC SC88A

IC OPAMP ZERO-DRIFT 1 CIRC SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS333SQ3T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS333SQ3T2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS333SQ3T2G
IC OPAMP ZERO-DRIFT 1 CIRC SC88A

IC OPAMP ZERO-DRIFT 1 CIRC SC88A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NCS333SQ3T2GOSTR-ND 687-NCS333SQ3T2G 097736-NCS333SQ3T2G NCS333SQ3T2G NCS333SQ3T2G NCS333SQ3T2G
Product Name Instrumentation, Op Amps, Buffer Amps Low-Power Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS333SQ3T2G Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out
Source Current (IS) 0.0170 milliamps 0.0170 milliamps 0.0170 milliamps 0.0170 milliamps
Slew Rate 0.1000 V/µs 0.1000 V/µs 0.1000 V/µs 0.1000 V/µs 1.00E-7 V/µs
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 Cut Tape SOT; SC-70; SC-88A (SC-70-5 / SOT-353) SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 -40degC ~ 105degC
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2721EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086803MXC - Lingto Electronic Limited
Specs
Source Current (IS) 31 milliamps
Bandwidth 160 MHz
View Details
Analog - MTLF156MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC341DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers