Voltage Feedback Amplifier 1 Circuit 5-TSOP
Video Amplifier, 1 Channel(s), 1 Func, Bipolar, PDSO5
IC VOLTAGE FEEDBACK 1 CIRC 5TSOP
Voltage Feedback Amplifier 1 Circuit 5-TSOP
IC VOLTAGE FEEDBACK 1 CIRC 5TSOP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCS2550SNT1G-ND | NCS2550SNT1G | NCS2550SNT1G | NCS2550SNT1G | NCS2550SNT1G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 13 milliamps | 13 milliamps | 13 milliamps | ||
| Slew Rate | 1700 V/µs | 0.0017 V/µs | 1700 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOT; SOT-23-5 Thin, TSOT-23-5 | SOP; TSOP5 | Surface Mount | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | |
| Standards | RoHS | RoHS |