Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8244ARMZ-R7 AD8244ARMZ-R7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909895-AD8244ARMZ-R7 Operating Temperature Range: -40°C ~ 85°C Features: J-FET Amplifier Circuit Rail-to-Rail 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909895-AD8244ARMZ-R7 Operating Temperature Range: -40°C ~ 85°C Features: J-FET Amplifier Circuit Rail-to-Rail 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8244ARMZ-R7 - 909895-AD8244ARMZ-R7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8244ARMZ-R7
909895-AD8244ARMZ-R7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8244ARMZ-R7 909895-AD8244ARMZ-R7
Manufacturer: Analog Devices Inc. Win Source Part Number: 909895-AD8244ARMZ-R7 Operating Temperature Range: -40°C ~ 85°C Features: J-FET Amplifier Circuit Rail-to-Rail 10-MSOP Package: Bulk Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-MSOP Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909895-AD8244ARMZ-R7
Operating Temperature Range: -40°C ~ 85°C
Features: J-FET Amplifier Circuit Rail-to-Rail 10-MSOP
Package: Bulk
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 909895-AD8244ARMZ-R7
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8244ARMZ-R7
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC4049E/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC20
Life Cycle Stage Rochester Active
View Details
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD1726ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.0250 milliamps
Slew Rate 0.1700 V/µs
View Details
4 suppliers
Op Amps - 1914818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μmax
Number of Pins 8
View Details