Video Amplifier, 3 Func, Bipolar, PDSO16
Current Feedback Amplifier 3 Circuit 16-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1082452-NCS2535DTBR2
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
-3db Bandwidth: 1.4GHz
Amplifier Type: Current Feedback
Slew Rate: 2500 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 10mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Operating Supply Current: 12mA
Channel Output Current: 120mA
Alternative Parts (Cross-Reference): LMH6738MQX/NOPB; NCS2535DTR2G; NCS2535DTBR2G; NCS2535DTBG;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC 1 CHANNEL, VIDEO AMPLIFIER, PDSO16, LEAD FREE, TSSOP-16, Audio/Video Amplifier Product overview: NCS2535DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2535DTBR2G can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 3 Circuit 16-TSSOP
IC OPAMP CFA 3 CIRCUIT 16TSSOP
IC OPAMP CFA 3 CIRCUIT 16TSSOP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NCS2535DTBR2G | NCS2535DTBR2G-ND | 1082452-NCS2535DTBR2G | 687-NCS2535DTBR2G | NCS2535DTBR2G | NCS2535DTBR2G | NCS2535DTBR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2535DTBR2G | TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SSOP; SOP; TSSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 16-TSSOP | Tape and Reel | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | Surface Mount | |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Source Current (IS) | 12 milliamps | 12 milliamps | 12 milliamps | 12 milliamps | |||
| Slew Rate | 2500 V/µs | 2500 V/µs | 2500 V/µs | 2500 V/µs | 0.0025 V/µs |