onsemi 200MHZ Operational Amplifier IC NCS2500SQT2

Description
IC OPAMP CFA 200MHZ SC70-5 Product overview: NCS2500SQT2 from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2500SQT2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP CFA 200MHZ SC70-5 Product overview: NCS2500SQT2 from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2500SQT2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHZ Operational Amplifier IC - 687-NCS2500SQT2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Operational Amplifier IC
687-NCS2500SQT2
200MHZ Operational Amplifier IC 687-NCS2500SQT2
IC OPAMP CFA 200MHZ SC70-5 Product overview: NCS2500SQT2 from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2500SQT2 can be used for catalog matching and distributor lookup.

IC OPAMP CFA 200MHZ SC70-5 Product overview: NCS2500SQT2 from ON Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2500SQT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2500SQT2 - 041894-NCS2500SQT2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2500SQT2
041894-NCS2500SQT2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2500SQT2 041894-NCS2500SQT2
Manufacturer: ON Semiconductor Win Source Part Number: 041894-NCS2500SQT2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 200MHz Amplifier Type: Current Feedback Slew Rate: 450 V/μs Current - Input Bias: 2μA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SC-88A (SC-70-5 / SOT-353) Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V Operating Supply Current: 1.1mA Channel Output Current: 100mA Alternative Parts (Cross-Reference): AD8007AKS-REEL7; NCS2500SQT2G; LMH6657MG/HAPB; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041894-NCS2500SQT2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Slew Rate: 450 V/μs
Current - Input Bias: 2μA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-88A (SC-70-5 / SOT-353)
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Operating Supply Current: 1.1mA
Channel Output Current: 100mA
Alternative Parts (Cross-Reference): AD8007AKS-REEL7; NCS2500SQT2G; LMH6657MG/HAPB;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-NCS2500SQT2 041894-NCS2500SQT2
Product Name 200MHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2500SQT2
Slew Rate 450 V/µs 450 V/µs
Bandwidth 200 MHz 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel - TR SOT; SC-70; SC-88A (SC-70-5 / SOT-353)
Supply Voltage (VS) 5 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP-8
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD524AE - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 1 MHz
View Details
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
3 suppliers