onsemi Dual 1A 1.4MHz 20V Operational Amplifier IC NCS2372DWR2G

Description
Dual Op Amp, 1A Output, 1.4MHz GBW, 20V, SOIC Product overview: NCS2372DWR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2372DWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1A Output, 1.4MHz GBW, 20V, SOIC Product overview: NCS2372DWR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2372DWR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1A 1.4MHz 20V Operational Amplifier IC
687-NCS2372DWR2G
Dual 1A 1.4MHz 20V Operational Amplifier IC 687-NCS2372DWR2G
Dual Op Amp, 1A Output, 1.4MHz GBW, 20V, SOIC Product overview: NCS2372DWR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2372DWR2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 1A Output, 1.4MHz GBW, 20V, SOIC Product overview: NCS2372DWR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1A, 1.4MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1A, 1.4MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2372DWR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS2372DWR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS2372DWR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS2372DWR2GOSCT-ND
General Purpose Amplifier 1 Circuit 16-SOIC

General Purpose Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS2372DWR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS2372DWR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS2372DWR2GOSTR-ND
General Purpose Amplifier 1 Circuit 16-SOIC

General Purpose Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS2372DWR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS2372DWR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS2372DWR2GOSDKR-ND
General Purpose Amplifier 1 Circuit 16-SOIC

General Purpose Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2372DWR2G - 887078-NCS2372DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2372DWR2G
887078-NCS2372DWR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2372DWR2G 887078-NCS2372DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 887078-NCS2372DWR2G Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit - 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: NCS2372 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: NCS2372DWR2GOSCT, NCS2372DWR2GOSTR, NCS2372DWR2GOSDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 887078-NCS2372DWR2G
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit - 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCS2372
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: NCS2372DWR2GOSCT, NCS2372DWR2GOSTR, NCS2372DWR2GOSDKR

Buy Now Datasheet
Op Amps - 8051794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8051794
Op Amps 8051794
onsemi NCS2372DWR2G

onsemi NCS2372DWR2G

Supplier's Site
Op Amps - 8051794P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
8051794P
Op Amps 8051794P
onsemi NCS2372DWR2G

onsemi NCS2372DWR2G

Supplier's Site
Op Amps - 1629093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1629093
Op Amps 1629093
onsemi NCS2372DWR2G

onsemi NCS2372DWR2G

Supplier's Site
 - NCS2372DWR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1.0 A, Dual

Operational Amplifier, 1.0 A, Dual

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2372DWR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS2372DWR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS2372DWR2G
IC OPAMP GP 1 CIRCUIT 16SOIC

IC OPAMP GP 1 CIRCUIT 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS2372DWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS2372DWR2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS2372DWR2G
IC OPAMP GP 2 CIRCUIT 16SOIC

IC OPAMP GP 2 CIRCUIT 16SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS2372DWR2G
Operational Amplifiers - Op Amps NCS2372DWR2G
Operational Amplifiers - Op Amps ANA DUAL POWER OP AMP

Operational Amplifiers - Op Amps ANA DUAL POWER OP AMP

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - NCS2372DWR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
NCS2372DWR2G
Operational Amplifier/Comparator >> Operational Amplifier NCS2372DWR2G
Single 100nA 1.4MHz SOIC-16-300mil Operational Amplifier ROHS

Single 100nA 1.4MHz SOIC-16-300mil Operational Amplifier ROHS

Supplier's Site Datasheet
Opamp, 1.4Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi - 07W7248 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 1.4Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi
07W7248
Opamp, 1.4Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi 07W7248
OPAMP, 1.4MHZ, -40 TO 125DEG; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.4V/µs; Supply Voltage Range:5V to 40V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OPAMP, 1.4MHZ, -40 TO 125DEG; No. of Amplifiers:2 Amplifier; Bandwidth:1.4MHz; Slew Rate:1.4V/µs; Supply Voltage Range:5V to 40V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS2372DWR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS2372DWR2G
Instrumentation, OP Amps, Buffer Amps NCS2372DWR2G
General Purpose Amplifier 1 Circuit 16-SOIC

General Purpose Amplifier 1 Circuit 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 687-NCS2372DWR2G NCS2372DWR2GOSCT-ND 887078-NCS2372DWR2G 8051794 8051794P NCS2372DWR2G NCS2372DWR2G NCS2372DWR2G NCS2372DWR2G NCS2372DWR2G 07W7248 NCS2372DWR2G
Product Name Dual 1A 1.4MHz 20V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2372DWR2G Op Amps Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Operational Amplifier/Comparator >> Operational Amplifier Opamp, 1.4Mhz, -40 To 125Deg; No. Of Amplifiers Onsemi Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 20 volts 40 volts
Slew Rate 1.4 V/µs 1.4 V/µs 1.40E-6 V/µs 1.4 V/µs
Bandwidth 1.4 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9550403QHA - 907601-5962-9550403QHA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 10-CFP
Operating Range Automotive
View Details
2 suppliers