Comparator, High Speed, 50 ns, Low Voltage, Rail-to-Rail, Push-Pull, 3000-REEL Product overview: NCS2250SQ2T2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCS2250SQ2T2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357472-NCS2250SQ2T2
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 48 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Base Product Number: NCS2250
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Push-Pull, Rail-to-Rail
Current - Quiescent (Max): 200µA
Number of Elements: 1
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 20pA @ 5V
Current - Output (Typ): 48mA
CMRR, PSRR (Typ): 81dB CMRR, 88dB PSRR
Propagation Delay (Max): 64ns
Comparator Low Voltage Single Channel Rail-to-Rail Push-Pull 1.8V to 5.5V 5-Pin SC-70 T/R
Comparator General Purpose Push-Pull, Rail-to-Rail SC-88A (SC-70-5/SOT-353)
COMPARATOR, LOW VOLTAGE, -40 TO 125DEG C; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:50ns; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull; RoHS Compliant: Yes
Analog Comparators SINGLE PUSH-PULL OUTPUT
SINGLE PUSH-PULL OUTPUT C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | 692-NCS2250SQ2T2G | 1357472-NCS2250SQ2T2G | 598-NCS2250SQ2T2G | NCS2250SQ2T2G | 84AC7246 | NCS2250SQ2T2G | NCS2250SQ2T2G |
| Product Name | Linear Comparator IC | Integrated Circuits (ICs) - Linear - Comparators | Comparator Low Voltage Single Channel Rail-to-Rail Push-Pull 1.8V to 5.5V 5-Pin SC-70 T/R | Comparators | Comparator, Low Voltage, -40 To 125Deg C; Comparator Type Onsemi | Analog Comparators | Linear - Comparators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Single-Supply | Rail-Rail-Out; Rail-Rail-In | |||||
| VOS | 6 millivolts | 6 millivolts | |||||
| CMRR | 81 dB | 81 to ? dB | 81 dB | 81 dB | |||
| Logic Output | Push-Pull, Rail-to-Rail | Push-Pull, Rail-to-Rail |