Manufacturer: onsemi
Win Source Part Number: 1321093-NCS2202AMUTB
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Reel - TR
Type: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 17µA
Voltage - Supply, Single/Dual (±): 0.85V ~ 6V
Voltage - Input Offset (Max): 5mV @ 6V
Current - Input Bias (Max): 1pA @ 6V
CMRR, PSRR (Typ): 70dB CMRR, 80dB PSRR
Propagation Delay (Max): 1.1µs
Hysteresis: 20mV
Supplier Device Package: 6-UDFN (1.2x1)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 6-UFDFN
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ONSONSNCS2202AMUTBG,
Base Product Number: NCS2202
RoHS Status: ROHS3 Compliant
Comparator IC, 1-Ch, Open Drain, Industrial, 6-Pin Product overview: NCS2202AMUTBG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Industrial. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-NCS2202AMUTBG can be used for catalog matching and distributor lookup.
COMPARATOR, SINGLE, 580NS, UDFN-6; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:580ns; Supply Voltage Range:850mV to 6V; Comparator Case Style:µDFN; No. of Pins:6Pins; IC Output Type:Open Drain RoHS Compliant: Yes
COMPARATOR, SINGLE, 580NS, UDFN-6; Comparator Type:Low Voltage; No. of Comparators:1 Comparator; Response Time:580ns; Supply Voltage Range:850mV to 6V; Comparator Case Style:µDFN; No. of Pins:6Pins; IC Output Type:Open Drain RoHS Compliant: Yes
Analog Comparators Low Voltage Comparat
IC COMPARATOR LV 6DFN
Comparator General Purpose Open-Drain, Rail-to-Rail 6-UDFN (1.2x1)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 1321093-NCS2202AMUTBG | 692-NCS2202AMUTBG | 68Y0483 | NCS2202AMUTBG | NCS2202AMUTBG | NCS2202AMUTBG |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators | Industrial Linear Comparator IC | Comparator, Single, 580Ns, Udfn-6; Comparator Type Onsemi | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Features | Single-Supply | |||||
| VOS | 5 millivolts | 5 millivolts | ||||
| CMRR | 70 dB | 70 dB | 70 dB | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |