The NCS21803SQT2G is a precision operational amplifier designed for applications requiring low input offset voltage and minimal offset drift. It features a maximum input offset voltage of ±10 µV and an offset voltage drift of ±5 nV/°C, ensuring high accuracy over time and temperature. The amplifier operates within a supply voltage range of 1.6 V to 5.5 V and has a common mode input voltage range that extends 100 mV beyond the supply rails, making it suitable for both high-side and low-side current sensing applications.
This device has a unity gain bandwidth of 1.5 MHz and a quiescent current consumption of 100 µA maximum per channel. The NCS21803 also includes an enable function, which allows for power management in various applications. It is specified for operation across a temperature range of -40°C to +125°C, with NCV prefix parts being automotive grade 1 qualified for extended temperature ranges up to +150°C. The product is available in multiple package options, including SC-88/SC70-6/SOT-363
Amplifier Circuit
IC OP AMP 1CH
IC OP AMP 1CH
OP-AMP, 1.5MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
General Purpose Amplifier 1 Circuit SC-88/SC70-6/SOT-363
NCS21803 - PRECISION OP AMPLIFIE
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2485794P | 488-NCS21803SQT2GTR-ND | 32AK9460 | NCS21803SQT2G | NCS21803SQT2G |
| Product Name | Op Amps | Instrumentation, Op Amps, Buffer Amps | Op-Amp, 1.5Mhz, -40 To 125Deg C Rohs Compliant Onsemi | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||
| Package Type | SOT; SOT-363 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Surface Mount | |
| Number of Pins | 5 | 6 | |||
| Source Current (IS) | 0.0750 milliamps | 0.0750 milliamps | |||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs |