1 Func, 4000uV Offset-Max, CMOS, PDSO6
Op Amp, 350kHz, Rail-to-Rail, 5.5V, Single, S-PDSO-N6 Product overview: NCS20091MUTAG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20091MUTAG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UDFN (1.6x1.6)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UDFN (1.6x1.6)
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UDFN (1.6x1.6)
Win Source Part Number: 997875-NCS20091MUTAG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.15V/µs
Gain Bandwidth Product: 350 kHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 500 µV
Current - Supply: 23µA
Current - Output / Channel: 8.5 mA
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-UDFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: 488-NCS20091MUTAGCT,
Base Product Number: NCS20091
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 1 CIRCUIT 6UDFN
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UDFN (1.6x1.6)
IC OPAMP GP 1 CIRCUIT 6UDFN
IC OPAMP GP 1 CIRCUIT 6UDFN
OPAMP, 350KHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | NCS20091MUTAG | 687-NCS20091MUTAG | 488-NCS20091MUTAGTR-ND | 997875-NCS20091MUTAG | NCS20091MUTAG | NCS20091MUTAG | NCS20091MUTAG | NCS20091MUTAG | 12AJ7226 |
| Product Name | 350kHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 350Khz, -40 To 125Deg C Rohs Compliant Onsemi | |
| Standards | RoHS | RoHS | |||||||
| Package Type | UFN | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | Surface Mount | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | |||
| Life Cycle Stage | Active | Active | Active | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Features | Rail-Rail-Out |