onsemi Instrumentation, Op Amps, Buffer Amps NCS20082DR2G

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NCS20082DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS20082DR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS20082DR2GOSDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS20082DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS20082DR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS20082DR2GOSCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS20082DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS20082DR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS20082DR2GOSTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Automotive 5.5V 1.2MHz Operational Amplifier IC
687-NCS20082DR2G
Automotive 5.5V 1.2MHz Operational Amplifier IC 687-NCS20082DR2G
Op Amp, 5.5V, Rail-to-Rail, 1.2MHz, 2x, 8-Pin, Automotive Product overview: NCS20082DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 5.5V, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20082DR2G can be used for catalog matching and distributor lookup.

Op Amp, 5.5V, Rail-to-Rail, 1.2MHz, 2x, 8-Pin, Automotive Product overview: NCS20082DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, 1.2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 5.5V, 1.2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20082DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NCS20082DR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 4000uV Offset-Max, PDSO8

Operational Amplifier, 2 Func, 4000uV Offset-Max, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20082DR2G - 1082445-NCS20082DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20082DR2G
1082445-NCS20082DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20082DR2G 1082445-NCS20082DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082445-NCS20082DR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.4 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 48μA Channel Output Current: 15mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082445-NCS20082DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 48μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS20082DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS20082DR2G
Instrumentation, OP Amps, Buffer Amps NCS20082DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NCS20082DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS20082DR2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS20082DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20082DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS20082DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS20082DR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, 1.2Mhz, 0.4V/us, 0.0035V, Soic-8; No. Of Amplifiers Onsemi - 68Y0481 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.2Mhz, 0.4V/us, 0.0035V, Soic-8; No. Of Amplifiers Onsemi
68Y0481
Op-Amp, 1.2Mhz, 0.4V/us, 0.0035V, Soic-8; No. Of Amplifiers Onsemi 68Y0481
OP-AMP, 1.2MHZ, 0.4V/US, 0.0035V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP-AMP, 1.2MHZ, 0.4V/US, 0.0035V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Op-Amp, 1.2Mhz, 0.4V/us, 0.0035V, Soic-8; No. Of Amplifiers Onsemi - 71Y8433 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.2Mhz, 0.4V/us, 0.0035V, Soic-8; No. Of Amplifiers Onsemi
71Y8433
Op-Amp, 1.2Mhz, 0.4V/us, 0.0035V, Soic-8; No. Of Amplifiers Onsemi 71Y8433
OP-AMP, 1.2MHZ, 0.4V/US, 0.0035V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

OP-AMP, 1.2MHZ, 0.4V/US, 0.0035V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.4V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS20082DR2G
Operational Amplifiers - Op Amps NCS20082DR2G
Operational Amplifiers - Op Amps R2R IO Dual Op Amp 5

Operational Amplifiers - Op Amps R2R IO Dual Op Amp 5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS20082DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS20082DR2G
Instrumentation, OP Amps, Buffer Amps NCS20082DR2G
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number NCS20082DR2GOSDKR-ND 687-NCS20082DR2G NCS20082DR2G 1082445-NCS20082DR2G NCS20082DR2G NCS20082DR2G NCS20082DR2G 68Y0481 NCS20082DR2G NCS20082DR2G
Product Name Instrumentation, Op Amps, Buffer Amps Automotive 5.5V 1.2MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20082DR2G Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 1.2Mhz, 0.4V/us, 0.0035V, Soic-8; No. Of Amplifiers Onsemi Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.0480 milliamps 0.0480 milliamps 0.0480 milliamps 0.0480 milliamps
Slew Rate 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs 0.4000 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC-8 SOIC; 8-SOIC Surface Mount Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1006QH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA132 Low Power, Single-Supply Difference Amplifier - INA132UAE4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9063301MCA - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
Op Amps - 2449828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type TO-252
Number of Pins 5
View Details