onsemi 5.5V 3 MHz Operational Amplifier IC NCS20061SQ3T2G

Description
Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single, 3000-REEL Product overview: NCS20061SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 3 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20061SQ3T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single, 3000-REEL Product overview: NCS20061SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 3 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20061SQ3T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 3 MHz Operational Amplifier IC
687-NCS20061SQ3T2G
5.5V 3 MHz Operational Amplifier IC 687-NCS20061SQ3T2G
Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single, 3000-REEL Product overview: NCS20061SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 3 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20061SQ3T2G can be used for catalog matching and distributor lookup.

Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single, 3000-REEL Product overview: NCS20061SQ3T2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 3 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.5V, 3 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS20061SQ3T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS20061SQ3T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS20061SQ3T2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps NCS20061SQ3T2GOSDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS20061SQ3T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS20061SQ3T2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps NCS20061SQ3T2GOSCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - NCS20061SQ3T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NCS20061SQ3T2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps NCS20061SQ3T2GOSTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Amplifier Type: General Purpose Output Type: Rail-to-Rail Slew Rate: 1.2V/µs Gain Bandwidth Product: 3 MHz Current - Input Bias: 1 pA Voltage - Input Offset: 500 µV

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Amplifier Type: General Purpose
Output Type: Rail-to-Rail
Slew Rate: 1.2V/µs
Gain Bandwidth Product: 3 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 500 µV

Buy Now Datasheet
 - NCS20061SQ3T2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single

Operational Amplifier, 5.5V Rail-to-Rail Input and Output, 3 MHz, Single

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS20061SQ3T2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NCS20061SQ3T2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NCS20061SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NCS20061SQ3T2G
Operational Amplifiers - Op Amps NCS20061SQ3T2G
Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI

Operational Amplifiers - Op Amps R2R OUTPUT SINGLE AMPLIFI

Buy Now Datasheet
Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Onsemi - 54AH9352 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Onsemi
54AH9352
Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Onsemi 54AH9352
OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 3MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS20061SQ3T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NCS20061SQ3T2G
Instrumentation, OP Amps, Buffer Amps NCS20061SQ3T2G
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NCS20061SQ3T2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NCS20061SQ3T2G
Instrumentation, OP Amps, Buffer Amps NCS20061SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site Datasheet
IC OP AMP RRIO 3MHZ SC70-5 - 598-NCS20061SQ3T2G - Utmel Electronic Limited
Hong Kong, China
IC OP AMP RRIO 3MHZ SC70-5
598-NCS20061SQ3T2G
IC OP AMP RRIO 3MHZ SC70-5 598-NCS20061SQ3T2G
IC OP AMP RRIO 3MHZ SC70-5

IC OP AMP RRIO 3MHZ SC70-5

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - NCS20061SQ3T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NCS20061SQ3T2G
Integrated Circuits (ICs) - Linear - Amplifiers NCS20061SQ3T2G
IC OPAMP GP 1 CIRCUIT SC88A

IC OPAMP GP 1 CIRCUIT SC88A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-NCS20061SQ3T2G NCS20061SQ3T2GOSDKR-ND NCS20061SQ3T2G NCS20061SQ3T2G NCS20061SQ3T2G 54AH9352 NCS20061SQ3T2G NCS20061SQ3T2G 598-NCS20061SQ3T2G NCS20061SQ3T2G
Product Name 5.5V 3 MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Opamp, 3Mhz, -40 To 125Deg C Rohs Compliant Onsemi Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps IC OP AMP RRIO 3MHZ SC70-5 Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Features Rail-Rail-Out Rail-Rail-Out; Rail-Rail-In
Source Current (IS) 0.1400 milliamps 0.1400 milliamps 0.1400 milliamps 0.1400 milliamps
Slew Rate 1.2 V/µs 1.2 V/µs 1.2 V/µs 1.2 V/µs 1.20E-6 V/µs 1.20E-6 V/µs
Package Type SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; SC-88A / SC-70-5 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; Surface Mount SOT; SC-70; SC-70, SOT-323 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 8778726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650HG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details