Manufacturer: ON Semiconductor
Win Source Part Number: 137017-NCS2002SN2T1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 6-TSOP
Supply Voltage - Operating: 0.9 V to 7 V, ±0.45 V to 3.5 V
Operating Supply Current: 820μA
Channel Output Current: 128mA
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
1-Ch Op Amp, 900kHz GBW, 3.5V, Rail-to-Rail, TSOP-6 Product overview: NCS2002SN2T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900kHz, 3.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 900kHz, 3.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2002SN2T1G can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 7500uV Offset-Max, CMOS, PDSO6
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP
IC OPAMP GP 1 CIRCUIT 6TSOP
IC OPAMP GP 1 CIRCUIT 6TSOP
Operational Amplifiers - Op Amps 0.9V Single Rail to Rail -40 to 105 Cel
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 137017-NCS2002SN2T1G | 687-NCS2002SN2T1G | NCS2002SN2T1G | 488-NCS2002SN2T1GCT-ND | NCS2002SN2T1G | NCS2002SN2T1G | NCS2002SN2T1G | NCS2002SN2T1G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NCS2002SN2T1G | 900kHz 3.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 0.9000 to 7 volts | 3.5 volts | 0.9000 volts | |||||
| Source Current (IS) | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | 0.8200 milliamps | ||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | ||||||
| GBW | 0.9000 MHz | 0.9000 MHz |