1.4MHz Op Amp, 6mV Vos, 76mA Out, 7V Max, CMOS, SOT-23 Product overview: NCS2001SN2T1 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 76mA, 7V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 76mA, 7V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NCS2001SN2T1 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
Operational Amplifier, 1 Func, 7500uV Offset-Max, CMOS, PDSO5
IC OPAMP GP 1 CIRCUIT 5TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
IC OPAMP GP 1 CIRCUIT 5TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-NCS2001SN2T1 | NCS2001SN2T1OSTR-ND | NCS2001SN2T1 | NCS2001SN2T1 | NCS2001SN2T1 | NCS2001SN2T1 |
| Product Name | 1.4MHz 76mA 7V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 0.9000 to 7 volts | 0.9000 volts | ||||
| Slew Rate | 1.6 V/µs | 1.6 V/µs | 1.60E-6 V/µs | 1.6 V/µs | ||
| Bandwidth | 1.4 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | Tape and Reel | SOT; SOT-23-5 Thin, TSOT-23-5 | SOP; TSOP5/6 | Surface Mount | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 |