onsemi Current Regulation/Management NCP81296MNTXG

Description
Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Description
Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP81296MNTXG is a 50 A electronically resettable in-line fuse designed for high current applications, particularly in 12 V systems such as servers and base stations. It features a low on-resistance of 0.65 mΩ, which helps minimize power loss and reduce overall solution size. The device supports a peak current output of up to 60 A and operates within a voltage range of 4.5 V to 18 V. This product integrates a power switch, hot-swap controller, and current sensing capabilities, allowing for precise monitoring and overload protection. Key features include programmable soft-start, multi-level current limit, and an accurate analog load current monitor. The NCP81296MNTXG also offers an auto-retry mode for fault recovery, fast short-circuit protection, and over-temperature shutdown. Housed in a compact 5 mm x 5 mm QFN32 package, the device operates over a temperature range of -40°C to 125°C and can be paralleled for applications requiring higher current handling. It includes built-in diagnostics for internal switch faults and provides a low-power auxiliary output voltage.

Datasheet Summary
Powered by GS/AI

The NCP81296MNTXG is a 50 A electronically resettable in-line fuse designed for high current applications, particularly in 12 V systems such as servers and base stations. It features a low on-resistance of 0.65 mΩ, which helps minimize power loss and reduce overall solution size. The device supports a peak current output of up to 60 A and operates within a voltage range of 4.5 V to 18 V. This product integrates a power switch, hot-swap controller, and current sensing capabilities, allowing for precise monitoring and overload protection. Key features include programmable soft-start, multi-level current limit, and an accurate analog load current monitor. The NCP81296MNTXG also offers an auto-retry mode for fault recovery, fast short-circuit protection, and over-temperature shutdown. Housed in a compact 5 mm x 5 mm QFN32 package, the device operates over a temperature range of -40°C to 125°C and can be paralleled for applications requiring higher current handling. It includes built-in diagnostics for internal switch faults and provides a low-power auxiliary output voltage.

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - NCP81296MNTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
NCP81296MNTXG
Current Regulation/Management NCP81296MNTXG
Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)

Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP81296MNTXG
Product Name Current Regulation/Management
Type 32-LFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385342 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details