onsemi Hot-Swap Controller, 18V, Lqfn-32; Controller Applications Onsemi NCP81295MNTXG

Description
HOT-SWAP CONTROLLER, 18V, LQFN-32; Controller Applications:Base Stations, Hard Drives, Servers, Storage Networks; Input Voltage:-; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Controller IC Case Style:LQFN; No. of Pins:32Pins; RoHS Compliant: Yes
Datasheet
Description
HOT-SWAP CONTROLLER, 18V, LQFN-32; Controller Applications:Base Stations, Hard Drives, Servers, Storage Networks; Input Voltage:-; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Controller IC Case Style:LQFN; No. of Pins:32Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot-Swap Controller, 18V, Lqfn-32; Controller Applications Onsemi - 62AC7326 - Newark, An Avnet Company
Chicago, IL, United States
Hot-Swap Controller, 18V, Lqfn-32; Controller Applications Onsemi
62AC7326
Hot-Swap Controller, 18V, Lqfn-32; Controller Applications Onsemi 62AC7326
HOT-SWAP CONTROLLER, 18V, LQFN-32; Controller Applications:Base Stations, Hard Drives, Servers, Storage Networks; Input Voltage:-; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Controller IC Case Style:LQFN; No. of Pins:32Pins; RoHS Compliant: Yes

HOT-SWAP CONTROLLER, 18V, LQFN-32; Controller Applications:Base Stations, Hard Drives, Servers, Storage Networks; Input Voltage:-; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Controller IC Case Style:LQFN; No. of Pins:32Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 62AC7326
Product Name Hot-Swap Controller, 18V, Lqfn-32; Controller Applications Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-431 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6999A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers