onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management NCP81292MNTXG

Description
Win Source Part Number: 1356757-NCP81292MNTX G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Series: SENSEFET® Package: Tape & Reel Product Status: Active Package / Case: 32-LFQFN Exposed Pad Supplier Device Package: 32-LQFN (5x5) Base Product Number: NCP81292 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Current - Output: 50A Voltage - Input: 4.5V ~ 18V Accuracy: ±3% Sensing Method: High-Side
Request a Quote Datasheet
Description
Win Source Part Number: 1356757-NCP81292MNTX G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Series: SENSEFET® Package: Tape & Reel Product Status: Active Package / Case: 32-LFQFN Exposed Pad Supplier Device Package: 32-LQFN (5x5) Base Product Number: NCP81292 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Current - Output: 50A Voltage - Input: 4.5V ~ 18V Accuracy: ±3% Sensing Method: High-Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1356757-NCP81292MNTXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1356757-NCP81292MNTXG
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1356757-NCP81292MNTXG
Win Source Part Number: 1356757-NCP81292MNTX G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) Mfr: onsemi Series: SENSEFET® Package: Tape & Reel Product Status: Active Package / Case: 32-LFQFN Exposed Pad Supplier Device Package: 32-LQFN (5x5) Base Product Number: NCP81292 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Electronic Fuse Current - Output: 50A Voltage - Input: 4.5V ~ 18V Accuracy: ±3% Sensing Method: High-Side

Win Source Part Number: 1356757-NCP81292MNTXG
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
Mfr: onsemi
Series: SENSEFET®
Package: Tape & Reel
Product Status: Active
Package / Case: 32-LFQFN Exposed Pad
Supplier Device Package: 32-LQFN (5x5)
Base Product Number: NCP81292
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Electronic Fuse
Current - Output: 50A
Voltage - Input: 4.5V ~ 18V
Accuracy: ±3%
Sensing Method: High-Side

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management - NCP81292MNTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
NCP81292MNTXG
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management NCP81292MNTXG
IC ELECTRONIC FUSE 3% 32LQFN

IC ELECTRONIC FUSE 3% 32LQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Current Sensors Current Sensors
Product Number 1356757-NCP81292MNTXG NCP81292MNTXG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation-Management
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

403 Khz, High Accuracy Current Sensor With Pin-Selectable Gains - ACS37002LMABTR-050B5 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
View Details
3 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current Sensor ICs - 9228496 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details