Manufacturer: ON Semiconductor
Win Source Part Number: 1230495-NCP81253MNTB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-VFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Channel Type: Synchronous
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 3.4V
High Side Voltage - Max (Bootstrap): 35V
Rise / Fall Time (Typ): 16ns, 11ns
Family Name: NCP81253
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-DFN (2x2)
Alternative Parts (Cross-Reference): ISL6620AIRZ-T; Si4738CY; Si4738CY-T1;
Introduction Date: December 17, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
MOSFET Driver Compatible with Single-Phase IMVP8 Controllers, DFN8 2.0x2.0x0.9mm, 0.5p, 3000-REEL Product overview: NCP81253MNTBG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81253MNTBG can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
Gate Drivers SYNCHRONOUS BUCK MOS
MOSFET DRIVER, DUAL, HIGH/LOW, DFN-8; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DFN; No. of Pins:8Pins; Input Delay:15ns; Output RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1230495-NCP81253MNTBG | NCP81253MNTBGOSTR-ND | 730-NCP81253MNTBG | NCP81253MNTBG | NCP81253MNTBG | 97Y9423 | NCP81253MNTBG |
| Product Name | PMIC - PMIC - Gate Drivers - NCP81253MNTBG | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Mosfet Driver, Dual, High/low, Dfn-8; Driver Configuration Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | |||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to ? volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts | |
| Rise Time | 16 ns | 16 ns | 16 ns | ||||
| Fall Time | 11 ns | 11 ns | 11 ns | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |