NCP81246 - IMVP8 CPU, Three Rail Controller
DC/DC CTRL, BUCK, 750KHZ, 5.25V, QFN-52; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:3 Output; Duty Cycle (%):100%; Controller IC Case Style:QFN; No. of Pins:52Pins; Switching Frequency:750kHz; Topology:-; RoHS Compliant: Yes
| Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | NCP81246MNTXG | 85Y0082 |
| Product Name | Dc/dc Ctrl, Buck, 750Khz, 5.25V, Qfn-52; Supply Voltage Min Onsemi | |
| Features | RoHS | RoHS |