onsemi Dc/dc Ctrl, Buck, 1.4Mhz, 5.25V, Qfn-52; Supply Voltage Min Onsemi NCP81243MNTXG

Description
DC/DC CTRL, BUCK, 1.4MHZ, 5.25V, QFN-52; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2 Output; Duty Cycle (%):100%; Controller IC Case Style:QFN; No. of Pins:52Pins; Switching Frequency:1.4MHz; Topology:Buck, RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, BUCK, 1.4MHZ, 5.25V, QFN-52; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2 Output; Duty Cycle (%):100%; Controller IC Case Style:QFN; No. of Pins:52Pins; Switching Frequency:1.4MHz; Topology:Buck, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Buck, 1.4Mhz, 5.25V, Qfn-52; Supply Voltage Min Onsemi - 85Y0080 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Buck, 1.4Mhz, 5.25V, Qfn-52; Supply Voltage Min Onsemi
85Y0080
Dc/dc Ctrl, Buck, 1.4Mhz, 5.25V, Qfn-52; Supply Voltage Min Onsemi 85Y0080
DC/DC CTRL, BUCK, 1.4MHZ, 5.25V, QFN-52; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2 Output; Duty Cycle (%):100%; Controller IC Case Style:QFN; No. of Pins:52Pins; Switching Frequency:1.4MHz; Topology:Buck, RoHS Compliant: Yes

DC/DC CTRL, BUCK, 1.4MHZ, 5.25V, QFN-52; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:2 Output; Duty Cycle (%):100%; Controller IC Case Style:QFN; No. of Pins:52Pins; Switching Frequency:1.4MHz; Topology:Buck, RoHS Compliant: Yes

Supplier's Site Datasheet
Industrial Temp Range Imvp8 3+2, Notebook & Desktop 2 Rail Controller / Reel Onsemi - 81Y3850 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Temp Range Imvp8 3+2, Notebook & Desktop 2 Rail Controller / Reel Onsemi
81Y3850
Industrial Temp Range Imvp8 3+2, Notebook & Desktop 2 Rail Controller / Reel Onsemi 81Y3850
INDUSTRIAL TEMP RANGE IMVP8 3+2, NOTEBOOK & DESKTOP 2 RAIL CONTROLLER / REEL

INDUSTRIAL TEMP RANGE IMVP8 3+2, NOTEBOOK & DESKTOP 2 RAIL CONTROLLER / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 85Y0080 81Y3850
Product Name Dc/dc Ctrl, Buck, 1.4Mhz, 5.25V, Qfn-52; Supply Voltage Min Onsemi Industrial Temp Range Imvp8 3+2, Notebook & Desktop 2 Rail Controller / Reel Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface adapters - 857-980 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 2.97V ~ 3.63V
Operating Temperature 0 C (32 F)
View Details