onsemi Dc/dc Ctrl, Buck, 1.2Mhz, Qfn-28; Supply Voltage Min Onsemi NCP81241MNTXG

Description
DC/DC CTRL, BUCK, 1.2MHZ, QFN-28; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:28Pins; Switching Frequency:1.2MHz; Topology:Buck (Step Down);RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, BUCK, 1.2MHZ, QFN-28; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:28Pins; Switching Frequency:1.2MHz; Topology:Buck (Step Down);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Buck, 1.2Mhz, Qfn-28; Supply Voltage Min Onsemi - 13AC3774 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Buck, 1.2Mhz, Qfn-28; Supply Voltage Min Onsemi
13AC3774
Dc/dc Ctrl, Buck, 1.2Mhz, Qfn-28; Supply Voltage Min Onsemi 13AC3774
DC/DC CTRL, BUCK, 1.2MHZ, QFN-28; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:28Pins; Switching Frequency:1.2MHz; Topology:Buck (Step Down);RoHS Compliant: Yes

DC/DC CTRL, BUCK, 1.2MHZ, QFN-28; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:28Pins; Switching Frequency:1.2MHz; Topology:Buck (Step Down);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 13AC3774
Product Name Dc/dc Ctrl, Buck, 1.2Mhz, Qfn-28; Supply Voltage Min Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B923-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers