onsemi Dc/dc Ctrl, Sync Buck, 1.2Mhz, Qfn-28; Supply Voltage Min Onsemi NCP81234MNTXG

Description
DC/DC CTRL, SYNC BUCK, 1.2MHZ, QFN-28; Supply Voltage Min:4.5V; Supply Voltage Max:20V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:28Pins; Switching Frequency:1.2MHz; Topology:Synchronous RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, SYNC BUCK, 1.2MHZ, QFN-28; Supply Voltage Min:4.5V; Supply Voltage Max:20V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:28Pins; Switching Frequency:1.2MHz; Topology:Synchronous RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Sync Buck, 1.2Mhz, Qfn-28; Supply Voltage Min Onsemi - 13AC0563 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, 1.2Mhz, Qfn-28; Supply Voltage Min Onsemi
13AC0563
Dc/dc Ctrl, Sync Buck, 1.2Mhz, Qfn-28; Supply Voltage Min Onsemi 13AC0563
DC/DC CTRL, SYNC BUCK, 1.2MHZ, QFN-28; Supply Voltage Min:4.5V; Supply Voltage Max:20V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:28Pins; Switching Frequency:1.2MHz; Topology:Synchronous RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, 1.2MHZ, QFN-28; Supply Voltage Min:4.5V; Supply Voltage Max:20V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:28Pins; Switching Frequency:1.2MHz; Topology:Synchronous RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - NCP81234MNTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
NCP81234MNTXG
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCP81234MNTXG
IC REG CNTRL BCK/BST I2C 28QFN

IC REG CNTRL BCK/BST I2C 28QFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 13AC0563 NCP81234MNTXG
Product Name Dc/dc Ctrl, Sync Buck, 1.2Mhz, Qfn-28; Supply Voltage Min Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 6697502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 60 v
Package Type Sot-223
View Details
 - 5405DM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details
Low-power inverter - 74AUP1G04GX4Z - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface Transceiver IC - 702-SI3050-E1-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers