onsemi Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCP81232MNTXG

Description
IC REG CTRLR BUCK 40QFN
Datasheet
Description
IC REG CTRLR BUCK 40QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - NCP81232MNTXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
NCP81232MNTXG
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NCP81232MNTXG
IC REG CTRLR BUCK 40QFN

IC REG CTRLR BUCK 40QFN

Supplier's Site
Supply Voltage Min Onsemi - 71Y7955 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Min Onsemi
71Y7955
Supply Voltage Min Onsemi 71Y7955
Supply Voltage Min:4.5V; Supply Voltage Max:20V; No. of Outputs:2 Output; Duty Cycle (%):100%; Controller IC Case Style:QFN; No. of Pins:40Pins; Switching Frequency:1.2MHz; Topology:Synchronous Buck (Step Down); Product Range:- RoHS Compliant: Yes

Supply Voltage Min:4.5V; Supply Voltage Max:20V; No. of Outputs:2 Output; Duty Cycle (%):100%; Controller IC Case Style:QFN; No. of Pins:40Pins; Switching Frequency:1.2MHz; Topology:Synchronous Buck (Step Down); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Supply Voltage Min Onsemi - 68Y0475 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Min Onsemi
68Y0475
Supply Voltage Min Onsemi 68Y0475
Supply Voltage Min:4.5V; Supply Voltage Max:20V; No. of Outputs:2 Output; Duty Cycle (%):100%; Controller IC Case Style:QFN; No. of Pins:40Pins; Switching Frequency:1.2MHz; Topology:Synchronous Buck (Step Down); Product Range:- RoHS Compliant: Yes

Supply Voltage Min:4.5V; Supply Voltage Max:20V; No. of Outputs:2 Output; Duty Cycle (%):100%; Controller IC Case Style:QFN; No. of Pins:40Pins; Switching Frequency:1.2MHz; Topology:Synchronous Buck (Step Down); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number NCP81232MNTXG 71Y7955
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Supply Voltage Min Onsemi
Device Type CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913310 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Driver, Line Driver, Converter
Features RoHS
View Details
Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Quad buffer/line driver with 5 V tolerant input/outputs; 3-state - 74LVC126APW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +6.5
View Details
3 suppliers
Interface Transceiver IC - 702-SI32171-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers