onsemi PMIC - PMIC - Power Management - Specialized - NCP81162MNR2G NCP81162MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 117459-NCP81162MNR2G Packaging: Reel - TR Applications: Monitoring, Digital Current Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 117459-NCP81162MNR2G Packaging: Reel - TR Applications: Monitoring, Digital Current Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCP81162MNR2G - 117459-NCP81162MNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCP81162MNR2G
117459-NCP81162MNR2G
PMIC - PMIC - Power Management - Specialized - NCP81162MNR2G 117459-NCP81162MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 117459-NCP81162MNR2G Packaging: Reel - TR Applications: Monitoring, Digital Current Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 1.6mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 117459-NCP81162MNR2G
Packaging: Reel - TR
Applications: Monitoring, Digital Current
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - NCP81162MNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCP81162MNR2G
Power Management - Specialized NCP81162MNR2G
Monitoring, Digital Current PMIC 16-QFN (3x3)

Monitoring, Digital Current PMIC 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 117459-NCP81162MNR2G NCP81162MNR2G
Product Name PMIC - PMIC - Power Management - Specialized - NCP81162MNR2G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products