onsemi PMIC - PMIC - Gate Drivers - NCP81161MNTWG NCP81161MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928941-NCP81161MNTWG Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2) Package: Reel - TR Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCP81161 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928941-NCP81161MNTWG Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2) Package: Reel - TR Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCP81161 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP81161MNTWG - 928941-NCP81161MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP81161MNTWG
928941-NCP81161MNTWG
PMIC - PMIC - Gate Drivers - NCP81161MNTWG 928941-NCP81161MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 928941-NCP81161MNTWG Operating Temperature Range: 0°C ~ 150°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2) Package: Reel - TR Package: 8-VFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCP81161 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928941-NCP81161MNTWG
Operating Temperature Range: 0°C ~ 150°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x2)
Package: Reel - TR
Package: 8-VFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCP81161
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Gate Drivers - NCP81161MNTWG - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP81161MNTWG
PMIC - Gate Drivers NCP81161MNTWG
IC GATE DRVR HALF-BRIDGE 8DFN

IC GATE DRVR HALF-BRIDGE 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 928941-NCP81161MNTWG NCP81161MNTWG
Product Name PMIC - PMIC - Gate Drivers - NCP81161MNTWG PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54LS09DMQB - 907404-54LS09DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
2-input AND gate - 74AHCT1G08GZYL - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Logic Gates - 1460953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details