onsemi PMIC - PMIC - Gate Drivers - NCP81155MNTXG NCP81155MNTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 802254-NCP81155MNTXG Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Rise / Fall Time (Typ): 16ns, 11ns Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 13.2V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 802254-NCP81155MNTXG Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Rise / Fall Time (Typ): 16ns, 11ns Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 13.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP81155MNTXG - 802254-NCP81155MNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP81155MNTXG
802254-NCP81155MNTXG
PMIC - PMIC - Gate Drivers - NCP81155MNTXG 802254-NCP81155MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 802254-NCP81155MNTXG Packaging: Reel Mounting Style: SMD Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V Rise / Fall Time (Typ): 16ns, 11ns Supplier Device Package: 8-DFN (3x3) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-VFDFN Exposed Pad Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 13.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 802254-NCP81155MNTXG
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
Rise / Fall Time (Typ): 16ns, 11ns
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 13.2V

Buy Now Datasheet
PMIC - Gate Drivers - NCP81155MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP81155MNTXG
PMIC - Gate Drivers NCP81155MNTXG
IC GATE DRVR HALF-BRIDGE 8DFN

IC GATE DRVR HALF-BRIDGE 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 802254-NCP81155MNTXG NCP81155MNTXG
Product Name PMIC - PMIC - Gate Drivers - NCP81155MNTXG PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F86DC - Lingto Electronic Limited
Specs
Gate Type NOT; XOR
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
8-input NAND gate - 74AHCT30BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers