High-Side or Low-Side Gate Driver IC Non-Inverting 8-DFN (4x4)
High-Side or Low-Side Gate Driver IC Non-Inverting 8-DFN (4x4)
High-Side or Low-Side Gate Driver IC Non-Inverting 8-DFN (4x4)
Gate Driver IC: 180V, 4A, 8-Pin S-PDSO-N8, Automotive Product overview: NCP81075MNTXG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 180V, 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Automotive, 180V, 4A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81075MNTXG can be used for catalog matching and distributor lookup.
Gate Drivers HIGH PERF DUAL MOS GATE DRIVER
GATE DRIVERS, -40 TO 140DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DFN; Input Type:Non-Inverting; Source Current:4A; Sink Current:4A RoHS Compliant: Yes
IC GATE DRV HI-SIDE/LO-SIDE 8DFN
High-Side or Low-Side Gate Driver IC Non-Inverting 8-DFN (4x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-NCP81075MNTXGDKR-ND | 730-NCP81075MNTXG | NCP81075MNTXG | 48AC1343 | NCP81075MNTXG | NCP81075MNTXG | NCP81075MNTXG |
| Product Name | Gate Drivers | Automotive 180V 4A Gate Driver IC | Gate Drivers | Gate Drivers, -40 To 140Deg C; No. Of Channels Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | |||||
| Output Configuration | Noninverting | Inverting; Noninverting | Inverting | ||||
| Output Current | 4 amps | 4 amps | |||||
| Supply Voltage | 8.5 to 20 volts | 8.5 to ? volts | 20 to 8.5 volts | 8.5 to 20 volts | |||
| Rise Time | 8 ns | 8 ns |