onsemi PMIC - PMIC - Gate Drivers - NCP81075MNTXG NCP81075MNTXG

Description
High Side and Low Side Gate Driver, High-Frequency, 180 V, 4A capability
Request a Quote Datasheet
Description
High Side and Low Side Gate Driver, High-Frequency, 180 V, 4A capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP81075MNTXG - Rochester Electronics
Newburyport, MA, United States
High Side and Low Side Gate Driver, High-Frequency, 180 V, 4A capability

High Side and Low Side Gate Driver, High-Frequency, 180 V, 4A capability

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - NCP81075MNTXG - 928934-NCP81075MNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP81075MNTXG
928934-NCP81075MNTXG
PMIC - PMIC - Gate Drivers - NCP81075MNTXG 928934-NCP81075MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 928934-NCP81075MNTXG Operating Temperature Range: -40°C ~ 140°C (TJ) Features: High-Side or Low-Side Gate Driver IC Non-Inverting 8-DFN (4x4) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: NCP81075 Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCP81075MNTXG-ND, , 488-NCP81075MNTXGCT, 488-NCP81075MNTXGDKR , 488-NCP81075MNTXGTR

Manufacturer: ON Semiconductor
Win Source Part Number: 928934-NCP81075MNTXG
Operating Temperature Range: -40°C ~ 140°C (TJ)
Features: High-Side or Low-Side Gate Driver IC Non-Inverting 8-DFN (4x4)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP81075
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP81075MNTXG-ND, , 488-NCP81075MNTXGCT, 488-NCP81075MNTXGDKR, 488-NCP81075MNTXGTR

Buy Now Datasheet
PMIC - Gate Drivers - NCP81075MNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
NCP81075MNTXG
PMIC - Gate Drivers NCP81075MNTXG
IC GATE DRV HI-SIDE/LO-SIDE 8DFN

IC GATE DRV HI-SIDE/LO-SIDE 8DFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number NCP81075MNTXG 928934-NCP81075MNTXG NCP81075MNTXG
Product Name PMIC - PMIC - Gate Drivers - NCP81075MNTXG PMIC - Gate Drivers
Gate Type Buffer/Driver; AND Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3996-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers