Win Source Part Number: 1028410-NCP81075DR2G
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.7V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 200 V
Rise / Fall Time (Typ): 8ns, 7ns
Voltage - Supply: 8.5V ~ 20V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 140°C (TJ)
Alternative Parts (Cross-Reference): UCC27289DR;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP81075DR2GOSDKR,NC
Base Product Number: NCP81075
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
High Side and Low Side Gate Driver, High-Frequency, 180 V, 4A capability, 2500-REEL Product overview: NCP81075DR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180 V, 4A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 180 V, 4A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81075DR2G can be used for catalog matching and distributor lookup.
MOSFET DRIVER, HIGH/LOW SIDE, DUAL, SOIC; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:8.5V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:20ns; Output RoHS Compliant: Yes
Gate Drivers HIGH PERF DUAL MOS GATE DRIVER
IC GATE DRVR HI/LOW SIDE 8SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1028410-NCP81075DR2G | NCP81075DR2GOSCT-ND | 730-NCP81075DR2G | 48AC1729 | NCP81075DR2G | NCP81075DR2G | NCP81075DR2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | 180 V 4A Gate Driver IC | Mosfet Driver, High/low Side, Dual, Soic; Driver Configuration Onsemi | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | High-side; Low-side | High-side; Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | |||
| Supply Voltage | 8.5 to 20 volts | 8.5 to 20 volts | 8.5 to ? volts | 8.5 to 20 volts | 20 to 8.5 volts | 8.5 to 20 volts | |
| Rise Time | 8 ns | 8 ns | 8 ns |