Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (2x2)
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (2x2)
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (2x2)
Small, High Speed Low Side MOSFET Driver with 10A sink/source capability Single Channel 10A Low Side MOSFET Driver with CMOS thresholds in DFN package, 3000-REEL Product overview: NCP81074BMNTBG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 10A, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81074BMNTBG can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (2x2)
GATE DRIVERS, -40 TO 140DEG C; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:DFN; Input Type:Inverting, Non-Inverting; Source Current:10A; Sink Current:10A RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8DFN
Gate Drivers SINGLE CHANNEL 10A H
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCP81074BMNTBGOSCT-ND | 730-NCP81074BMNTBG | NCP81074BMNTBG | 68Y0469 | NCP81074BMNTBG | NCP81074BMNTBG |
| Product Name | Gate Drivers | 10A DFN Gate Driver IC | Gate Drivers | Gate Drivers, -40 To 140Deg C; No. Of Channels Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 10 amps | 10 amps | ||||
| Supply Voltage | 4.5 to 20 volts | 4.5 to ? volts | 4.5 to 20 volts | 20 to 4.5 volts | ||
| Rise Time | 4 ns | 4 ns |