High Speed 5A Dual Low Side MOSFET driver, 3000-REEL Product overview: NCP81071BZR2G from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Dual, 5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-NCP81071BZR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 960685-NCP81071BZR2G
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.2V, 1.8V
Current - Peak Output (Source, Sink): 5A, 5A
Rise / Fall Time (Typ): 8ns, 8ns
Voltage - Supply: 4.5V ~ 20V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-MSOP-EP
Temperature Range - Operating: -40°C ~ 140°C (TJ)
Alternative Parts (Cross-Reference): UCC27524ADGNR; NCP81071AZR2G; NCP81071CZR2G; MIC4126YMME; MIC4128YMME; MIC4127YMME; MIC4428BMM;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP81071BZR2GOSCT,NC
Base Product Number: NCP81071
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
MOSFET DRIVER, -40 TO 140DEG C ROHS COMPLIANT: YES
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Gate Drivers DUAL LOW-SIDE DRIVER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-NCP81071BZR2G | 960685-NCP81071BZR2G | NCP81071BZR2GOSTR-ND | 54AH9351 | NCP81071BZR2G | NCP81071BZR2G | NCP81071BZR2G |
| Product Name | Dual 5A Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 140Deg C Rohs Compliant Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | ||||||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | 4.5 to 20 volts | ||
| Package Type | MSOP | SSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad | |||
| Driver Type | Low-side | Low-side | Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting |