onsemi PMIC - PMIC - Gate Drivers - NCP81061MNTWG NCP81061MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 041891-NCP81061MNTWG Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 150°C (TJ) Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 16ns, 11ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 041891-NCP81061MNTWG Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 150°C (TJ) Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 16ns, 11ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - NCP81061MNTWG - 041891-NCP81061MNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - NCP81061MNTWG
041891-NCP81061MNTWG
PMIC - PMIC - Gate Drivers - NCP81061MNTWG 041891-NCP81061MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 041891-NCP81061MNTWG Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2V High Side Voltage - Max (Bootstrap): 35V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 150°C (TJ) Supply Voltage - Operating: 4.5 V to 13.2 V Rise and Fall Time: 16ns, 11ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 041891-NCP81061MNTWG
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2V
High Side Voltage - Max (Bootstrap): 35V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 150°C (TJ)
Supply Voltage - Operating: 4.5 V to 13.2 V
Rise and Fall Time: 16ns, 11ns
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 041891-NCP81061MNTWG
Product Name PMIC - PMIC - Gate Drivers - NCP81061MNTWG
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110904PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
 - 2EDS8165HXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
CSD17301Q5A 30V N Channel NexFET? Power MOSFET - CSD17301Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0030 ohms
View Details
8 suppliers