Manufacturer: ON Semiconductor
Win Source Part Number: 811875-NCP81051MNTBG
Packaging: Reel
Mounting Style: SMD
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.6V, 3.3V
Rise / Fall Time (Typ): 16ns, 11ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: 0°C ~ 150°C
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: NCP81051
IC GATE DRVR HALF-BRIDGE 8DFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 811875-NCP81051MNTBG | NCP81051MNTBG |
| Product Name | PMIC - PMIC - Gate Drivers - NCP81051MNTBG | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver | Buffer/Driver |