onsemi Dc/dc Ctrl, Sync Buck, Qfn-28; Supply Voltage Min Onsemi NCP81038MNTWG

Description
DC/DC CTRL, SYNC BUCK, QFN-28; Supply Voltage Min:5.5V; Supply Voltage Max:28V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:28Pins; Switching Frequency:600kHz; Topology:Synchronous Buck (Step RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, SYNC BUCK, QFN-28; Supply Voltage Min:5.5V; Supply Voltage Max:28V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:28Pins; Switching Frequency:600kHz; Topology:Synchronous Buck (Step RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Sync Buck, Qfn-28; Supply Voltage Min Onsemi - 14AC4677 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck, Qfn-28; Supply Voltage Min Onsemi
14AC4677
Dc/dc Ctrl, Sync Buck, Qfn-28; Supply Voltage Min Onsemi 14AC4677
DC/DC CTRL, SYNC BUCK, QFN-28; Supply Voltage Min:5.5V; Supply Voltage Max:28V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:28Pins; Switching Frequency:600kHz; Topology:Synchronous Buck (Step RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK, QFN-28; Supply Voltage Min:5.5V; Supply Voltage Max:28V; No. of Outputs:2 Output; Duty Cycle (%):-; Controller IC Case Style:QFN; No. of Pins:28Pins; Switching Frequency:600kHz; Topology:Synchronous Buck (Step RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 14AC4677
Product Name Dc/dc Ctrl, Sync Buck, Qfn-28; Supply Voltage Min Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS54/SDA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type CFP
View Details
2 suppliers
 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details