onsemi PMIC - PMIC - Supervisors - NCP803SN438T1G NCP803SN438T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060083-NCP803SN438T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Family Name: NCP803 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): SGM803-MXN3/TR; MAX6802UR45D1+ ; MAX6802UR42D2+T; MAX6802UR41D1; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060083-NCP803SN438T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Family Name: NCP803 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): SGM803-MXN3/TR; MAX6802UR45D1+ ; MAX6802UR42D2+T; MAX6802UR41D1; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP803SN438T1G is a microprocessor supervisor circuit designed to monitor supply voltage (VCC) in digital systems and provide a reset signal to the host processor when necessary. It features a low supply current of 0.5 µA at 3.3 V, making it suitable for battery-powered applications. The device operates over a wide voltage range of 1.0 V to 5.5 V and is optimized to reject fast transient glitches on the VCC line. The reset output is active within 10 µs of VCC falling below the reset voltage threshold and remains active for a timeout period that can be trimmed by the factory, ranging from 140 ms to 460 ms. The NCP803SN438T1G has an open-drain active-low RESET output and is available in a SOT-23 package. It operates within a temperature range of -40°C to 105°C and is compliant with RoHS standards. Typical applications include computers, embedded systems, and critical microprocessor power supply monitoring.

Datasheet Summary
Powered by GS/AI

The NCP803SN438T1G is a microprocessor supervisor circuit designed to monitor supply voltage (VCC) in digital systems and provide a reset signal to the host processor when necessary. It features a low supply current of 0.5 µA at 3.3 V, making it suitable for battery-powered applications. The device operates over a wide voltage range of 1.0 V to 5.5 V and is optimized to reject fast transient glitches on the VCC line. The reset output is active within 10 µs of VCC falling below the reset voltage threshold and remains active for a timeout period that can be trimmed by the factory, ranging from 140 ms to 460 ms. The NCP803SN438T1G has an open-drain active-low RESET output and is available in a SOT-23 package. It operates within a temperature range of -40°C to 105°C and is compliant with RoHS standards. Typical applications include computers, embedded systems, and critical microprocessor power supply monitoring.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - NCP803SN438T1G - 060083-NCP803SN438T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP803SN438T1G
060083-NCP803SN438T1G
PMIC - PMIC - Supervisors - NCP803SN438T1G 060083-NCP803SN438T1G
Manufacturer: ON Semiconductor Win Source Part Number: 060083-NCP803SN438T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Family Name: NCP803 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): SGM803-MXN3/TR; MAX6802UR45D1+ ; MAX6802UR42D2+T; MAX6802UR41D1; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060083-NCP803SN438T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.38V
Family Name: NCP803
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): SGM803-MXN3/TR; MAX6802UR45D1+ ; MAX6802UR42D2+T; MAX6802UR41D1;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.38V SOT-23 Voltage Supervisor IC
691-NCP803SN438T1G
4.38V SOT-23 Voltage Supervisor IC 691-NCP803SN438T1G
4.38V Voltage Supervisor, SOT-23, 800nA, Reset IC Product overview: NCP803SN438T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP803SN438T1G can be used for catalog matching and distributor lookup.

4.38V Voltage Supervisor, SOT-23, 800nA, Reset IC Product overview: NCP803SN438T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP803SN438T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - NCP803SN438T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Supervisors - NCP803SN438T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
 - NCP803SN438T1G - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.38V, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.38V, PDSO3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP803SN438T1G
Supervisory Circuits NCP803SN438T1G
Supervisory Circuits 4.38V 20mA 3-Pin w/uP Reset N-Channel

Supervisory Circuits 4.38V 20mA 3-Pin w/uP Reset N-Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP803SN438T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP803SN438T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP803SN438T1G
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - NCP803SN438T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP803SN438T1G
Supervisors NCP803SN438T1G
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Supervisor Ckt, 0.8Ua, 5.5V, Sot-23-3; Threshold Voltage Onsemi - 42Y0857 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor Ckt, 0.8Ua, 5.5V, Sot-23-3; Threshold Voltage Onsemi
42Y0857
Supervisor Ckt, 0.8Ua, 5.5V, Sot-23-3; Threshold Voltage Onsemi 42Y0857
SUPERVISOR CKT, 0.8UA, 5.5V, SOT-23-3; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

SUPERVISOR CKT, 0.8UA, 5.5V, SOT-23-3; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Supervisors
NCP803SN438T1G
PMIC - Supervisors NCP803SN438T1G
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 060083-NCP803SN438T1G 691-NCP803SN438T1G NCP803SN438T1GOSCT-ND NCP803SN438T1G NCP803SN438T1G NCP803SN438T1G NCP803SN438T1G 42Y0857 NCP803SN438T1G
Product Name PMIC - PMIC - Supervisors - NCP803SN438T1G 4.38V SOT-23 Voltage Supervisor IC Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisor Ckt, 0.8Ua, 5.5V, Sot-23-3; Threshold Voltage Onsemi PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23-3 (TO-236) SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 4.38 volts 4.38 volts 4.38 volts 4.38 volts 4.38 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
BQ26100 SHA-1/HMAC Based Security & Authentication IC w/SDQ Interface - BQ26100DRPR - Texas Instruments
Specs
Type VSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Supervisors - 2467446P - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details