onsemi Supervisors NCP803SN293T1G

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - NCP803SN293T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Supervisors - NCP803SN293T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Supervisors - NCP803SN293T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
2.93V 5.5V SOT-23 Voltage Supervisor IC
691-NCP803SN293T1G
2.93V 5.5V SOT-23 Voltage Supervisor IC 691-NCP803SN293T1G
2.93V Reset IC, SOT-23, 800nA Supply Current, 5.5V Max Product overview: NCP803SN293T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP803SN293T1G can be used for catalog matching and distributor lookup.

2.93V Reset IC, SOT-23, 800nA Supply Current, 5.5V Max Product overview: NCP803SN293T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-NCP803SN293T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - NCP803SN293T1G - 025093-NCP803SN293T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - NCP803SN293T1G
025093-NCP803SN293T1G
PMIC - PMIC - Supervisors - NCP803SN293T1G 025093-NCP803SN293T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025093-NCP803SN293T1 G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Family Name: NCP803 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TJ) Case / Package: SOT-23-3 (TO-236) Alternative Parts (Cross-Reference): AAT3524IGY-3.08-200- T1; AAT3524IGY-2.93-200- T1; MAX6802UR32D3; MAX6802UR30D3+T; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 025093-NCP803SN293T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Family Name: NCP803
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): AAT3524IGY-3.08-200-T1; AAT3524IGY-2.93-200-T1; MAX6802UR32D3; MAX6802UR30D3+T;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - NCP803SN293T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
NCP803SN293T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors NCP803SN293T1G
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - NCP803SN293T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
NCP803SN293T1G
Supervisors NCP803SN293T1G
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
NCP803SN293T1G
Supervisory Circuits NCP803SN293T1G
Supervisory Circuits 2.93V 20mA 3-Pin w/uP Reset N-Channel

Supervisory Circuits 2.93V 20mA 3-Pin w/uP Reset N-Channel

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
NCP803SN293T1G
PMIC - Supervisors NCP803SN293T1G
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Microprocessor-Mpu Reset Monitor 0.8 Ua 5.5V Sot23-3; Threshold Voltage Onsemi - 26K4983 - Newark, An Avnet Company
Chicago, IL, United States
Microprocessor-Mpu Reset Monitor 0.8 Ua 5.5V Sot23-3; Threshold Voltage Onsemi
26K4983
Microprocessor-Mpu Reset Monitor 0.8 Ua 5.5V Sot23-3; Threshold Voltage Onsemi 26K4983
MICROPROCESSOR-MPU RESET MONITOR 0.8 uA 5.5V SOT23-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23 RoHS Compliant: Yes

MICROPROCESSOR-MPU RESET MONITOR 0.8 uA 5.5V SOT23-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23 RoHS Compliant: Yes

Supplier's Site
Supervisory Circuit, 0.8Ua, 5.5V, Sot-23-3; Threshold Voltage Onsemi - 29X6192 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 0.8Ua, 5.5V, Sot-23-3; Threshold Voltage Onsemi
29X6192
Supervisory Circuit, 0.8Ua, 5.5V, Sot-23-3; Threshold Voltage Onsemi 29X6192
SUPERVISORY CIRCUIT, 0.8UA, 5.5V, SOT-23-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; MSL:- RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 0.8UA, 5.5V, SOT-23-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number NCP803SN293T1GOSDKR-ND 691-NCP803SN293T1G 025093-NCP803SN293T1G NCP803SN293T1G NCP803SN293T1G NCP803SN293T1G NCP803SN293T1G 26K4983
Product Name Supervisors 2.93V 5.5V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - NCP803SN293T1G Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors Microprocessor-Mpu Reset Monitor 0.8 Ua 5.5V Sot23-3; Threshold Voltage Onsemi
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23 SOT-23-3 (TO-236) TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Unlock Full Specs
to access all available technical data

Similar Products

18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details