onsemi PMIC - PMIC - Battery Management - NCP802SN1T1 NCP802SN1T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060082-NCP802SN1T1 Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060082-NCP802SN1T1 Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - NCP802SN1T1 - 060082-NCP802SN1T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - NCP802SN1T1
060082-NCP802SN1T1
PMIC - PMIC - Battery Management - NCP802SN1T1 060082-NCP802SN1T1
Manufacturer: ON Semiconductor Win Source Part Number: 060082-NCP802SN1T1 Packaging: Reel - TR Fault Protection: Over Current, Over/Under Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060082-NCP802SN1T1
Packaging: Reel - TR
Fault Protection: Over Current, Over/Under Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - NCP802SN1T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
NCP802SN1T1
Battery Management NCP802SN1T1
Battery Battery Protection IC Lithium Ion SOT-23-6

Battery Battery Protection IC Lithium Ion SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - NCP802SN1T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
NCP802SN1T1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management NCP802SN1T1
IC BATT PROT LI-ION 1CEL SOT23-6

IC BATT PROT LI-ION 1CEL SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 060082-NCP802SN1T1 NCP802SN1T1 NCP802SN1T1
Product Name PMIC - PMIC - Battery Management - NCP802SN1T1 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details