onsemi Voltage Regulators - Linear NCP752AMX30TCG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP752AMX30TCG is a linear voltage regulator designed to provide a stable output of 3.0 V with a maximum output current of 200 mA. It operates within an input voltage range of 2.0 V to 5.5 V and features an ultra-low quiescent current of 12 µA, making it suitable for battery-powered applications. The device exhibits low output noise of 11.5 µVRMS from 100 Hz to 100 kHz and a high power supply rejection ratio (PSRR) of 68 dB at 1 kHz, which is beneficial for noise-sensitive RF applications. The NCP752AMX30TCG includes several protective features such as thermal shutdown, current limit, and an internal soft-start function to limit inrush current. It is stable with a 1 µF ceramic output capacitor and has a typical dropout voltage of 130 mV at 200 mA. The regulator is available in compact XDFN and TSOP packages, making it suitable for space-constrained designs. Typical applications include mobile phones, GPS devices, and other portable electronics.

Datasheet Summary
Powered by GS/AI

The NCP752AMX30TCG is a linear voltage regulator designed to provide a stable output of 3.0 V with a maximum output current of 200 mA. It operates within an input voltage range of 2.0 V to 5.5 V and features an ultra-low quiescent current of 12 µA, making it suitable for battery-powered applications. The device exhibits low output noise of 11.5 µVRMS from 100 Hz to 100 kHz and a high power supply rejection ratio (PSRR) of 68 dB at 1 kHz, which is beneficial for noise-sensitive RF applications. The NCP752AMX30TCG includes several protective features such as thermal shutdown, current limit, and an internal soft-start function to limit inrush current. It is stable with a 1 µF ceramic output capacitor and has a typical dropout voltage of 130 mV at 200 mA. The regulator is available in compact XDFN and TSOP packages, making it suitable for space-constrained designs. Typical applications include mobile phones, GPS devices, and other portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP752AMX30TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP752AMX30TCG
Voltage Regulators - Linear NCP752AMX30TCG
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP752AMX30TCG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906469 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details