5V LDO Regulator, 800mA, 6-24V In, 5-Pin TSOT23 Product overview: NCP718BSN500T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 800mA, 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718BSN500T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-5
Win Source Part Number: 978000-NCP718BSN500T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 300 µA
Control Features: Soft Start
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 5V
Package / Case: SOT-23-5 Thin, TSOT-23-5
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCP718BSN500T1GOSDKR
Base Product Number: NCP718
Voltage Dropout (Max): 0.49V @ 300mA
IC REG LINEAR 5V 300MA TSOT23-5
IC REG LINEAR 5V 300MA TSOT23-5
IC REG LINEAR 5V 300MA TSOT23-5
LDO Voltage Regulators 300 MA LOW IQ WIDE INPUT 5.0V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP718BSN500T1G | NCP718BSN500T1GOSTR-ND | 978000-NCP718BSN500T1G | NCP718BSN500T1G | NCP718BSN500T1G | NCP718BSN500T1G | NCP718BSN500T1G |
| Product Name | 5V 800mA 24V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Dropout Voltage | 0.3800 volts | 0.4900 volts | 0.4900 volts | 0.4900 volts | |||
| Operating Temperature | -45 C (-49 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed |