onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP718AMT250TBG

Description
NCP718 - LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Adjustable
Request a Quote Datasheet
Description
NCP718 - LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Adjustable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCP718AMT250TBG - Rochester Electronics
Newburyport, MA, United States
NCP718 - LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Adjustable

NCP718 - LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Adjustable

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP718AMT250TBGDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP718AMT250TBGDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP718AMT250TBGDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-WDFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-WDFN (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP718AMT250TBGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP718AMT250TBGTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP718AMT250TBGTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-WDFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-WDFN (2x2)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCP718AMT250TBGCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCP718AMT250TBGCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCP718AMT250TBGCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-WDFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 6-WDFN (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1383018-NCP718AMT250TBG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1383018-NCP718AMT250TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1383018-NCP718AMT250TBG
Win Source Part Number: 1383018-NCP718AMT250 TBG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 pcs Current - Output: 800mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 300 µA Control Features: Enable, Soft Start Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 2.5V Mounting Type: Surface Mount Package / Case: 6-WDFN Exposed Pad Supplier Device Package: 6-WDFN (2x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Current - Quiescent (Iq): 80 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ON Semiconductor Base Product Number: NCP718 Voltage Dropout (Max): 0.49V @ 300mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383018-NCP718AMT250TBG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000 pcs
Current - Output: 800mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 300 µA
Control Features: Enable, Soft Start
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 2.5V
Mounting Type: Surface Mount
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
Current - Quiescent (Iq): 80 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ON Semiconductor
Base Product Number: NCP718
Voltage Dropout (Max): 0.49V @ 300mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
Low-Power 300 mA 2.5V LDO Voltage Regulator IC
776-NCP718AMT250TBG
Low-Power 300 mA 2.5V LDO Voltage Regulator IC 776-NCP718AMT250TBG
LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 2.5V, Active Discharge, WDFN6, 3000-REEL Product overview: NCP718AMT250TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718AMT250TBG can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, Wide Vin, Ultra-Low Iq Fixed 2.5V, Active Discharge, WDFN6, 3000-REEL Product overview: NCP718AMT250TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 2.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP718AMT250TBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCP718AMT250TBG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP718AMT250TBG
PMIC - Voltage Regulators - Linear NCP718AMT250TBG
IC REG LINEAR 2.5V 800MA 6WDFN

IC REG LINEAR 2.5V 800MA 6WDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP718AMT250TBG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP718AMT250TBG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP718AMT250TBG
IC REG LINEAR 2.5V 800MA 6WDFN

IC REG LINEAR 2.5V 800MA 6WDFN

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCP718AMT250TBG 488-NCP718AMT250TBGDKR-ND 1383018-NCP718AMT250TBG 776-NCP718AMT250TBG NCP718AMT250TBG NCP718AMT250TBG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Low-Power 300 mA 2.5V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; WFN Other; 6-WDFN Exposed Pad Other; Tape & Reel
IOUT 0.3000 amps 0.8000 amps 0.8000 amps 0.8000 amps
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841SLWTR-20-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Battery Chargers - BQ25890RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444525P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details