onsemi Ic, Ldo Volt Reg, 0.3A, 2.5V, Xdfn-4; Output Type Onsemi NCP717CMX250TCG

Description
IC, LDO VOLT REG, 0.3A, 2.5V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes
Description
IC, LDO VOLT REG, 0.3A, 2.5V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 0.3A, 2.5V, Xdfn-4; Output Type Onsemi - 28X7978 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.3A, 2.5V, Xdfn-4; Output Type Onsemi
28X7978
Ic, Ldo Volt Reg, 0.3A, 2.5V, Xdfn-4; Output Type Onsemi 28X7978
IC, LDO VOLT REG, 0.3A, 2.5V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

IC, LDO VOLT REG, 0.3A, 2.5V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

Supplier's Site
Ic, Ldo Volt Reg, 0.3A, 2.5V, Xdfn-4; Output Type Onsemi - 62X3988 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 0.3A, 2.5V, Xdfn-4; Output Type Onsemi
62X3988
Ic, Ldo Volt Reg, 0.3A, 2.5V, Xdfn-4; Output Type Onsemi 62X3988
IC, LDO VOLT REG, 0.3A, 2.5V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

IC, LDO VOLT REG, 0.3A, 2.5V, XDFN-4; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28X7978
Product Name Ic, Ldo Volt Reg, 0.3A, 2.5V, Xdfn-4; Output Type Onsemi
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details