onsemi Voltage Regulators - Linear NCP717AMX250TCG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP717AMX250TCG is a linear voltage regulator designed to provide a stable output of 2.5 V with a maximum output current of 300 mA. It operates within an input voltage range of 1.8 V to 5.5 V and features a very low quiescent current of approximately 25 µA, making it suitable for battery-powered applications. The device exhibits low noise performance, with an output noise voltage of 22 µVRMS from 100 Hz to 100 kHz, and a low dropout voltage of 175 mV at 300 mA load. The regulator maintains an accuracy of ±2% over load, line, and temperature variations, and offers high power supply ripple rejection of 70 dB at 1 kHz. It includes thermal shutdown and current limit protections for enhanced reliability. The NCP717AMX250TCG is stable with a minimum output capacitance of 1 µF and is packaged in a compact XDFN 1.0 x 1.0 mm format, making it ideal for space-constrained applications such as mobile devices, GPS, and portable medical equipment.

Datasheet Summary
Powered by GS/AI

The NCP717AMX250TCG is a linear voltage regulator designed to provide a stable output of 2.5 V with a maximum output current of 300 mA. It operates within an input voltage range of 1.8 V to 5.5 V and features a very low quiescent current of approximately 25 µA, making it suitable for battery-powered applications. The device exhibits low noise performance, with an output noise voltage of 22 µVRMS from 100 Hz to 100 kHz, and a low dropout voltage of 175 mV at 300 mA load. The regulator maintains an accuracy of ±2% over load, line, and temperature variations, and offers high power supply ripple rejection of 70 dB at 1 kHz. It includes thermal shutdown and current limit protections for enhanced reliability. The NCP717AMX250TCG is stable with a minimum output capacitance of 1 µF and is packaged in a compact XDFN 1.0 x 1.0 mm format, making it ideal for space-constrained applications such as mobile devices, GPS, and portable medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP717AMX250TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP717AMX250TCG
Voltage Regulators - Linear NCP717AMX250TCG
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-XDFN (1x1)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP717AMX250TCG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1219938 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details