onsemi Voltage Regulators - Linear NCP715SQ33T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP715SQ33T2G is a linear voltage regulator designed to provide a stable output of 3.3 V with a maximum output current of 50 mA. It operates within a wide input voltage range of 2.5 V to 24 V, making it suitable for various applications. The device features an ultra-low quiescent current of 4.7 µA across the full load and temperature range, which enhances its efficiency, particularly in battery-powered devices. Accuracy is maintained at ±2% over varying load, line, and temperature conditions. The regulator also includes several protection features such as thermal shutdown and current limiting to ensure reliable operation. It has a power supply rejection ratio (PSRR) of 52 dB at 100 kHz and generates low output noise of 190 µVRMS from 200 Hz to 100 kHz. The NCP715SQ33T2G is available in multiple package options, including XDFN6 (1.5 x 1.5 mm), SC-70, and TSOP-5, and is compliant with Pb-free standards. Typical applications include portable equipment and communication systems, making it a versatile choice for engineers seeking a reliable voltage regulation solution.

Datasheet Summary
Powered by GS/AI

The NCP715SQ33T2G is a linear voltage regulator designed to provide a stable output of 3.3 V with a maximum output current of 50 mA. It operates within a wide input voltage range of 2.5 V to 24 V, making it suitable for various applications. The device features an ultra-low quiescent current of 4.7 µA across the full load and temperature range, which enhances its efficiency, particularly in battery-powered devices. Accuracy is maintained at ±2% over varying load, line, and temperature conditions. The regulator also includes several protection features such as thermal shutdown and current limiting to ensure reliable operation. It has a power supply rejection ratio (PSRR) of 52 dB at 100 kHz and generates low output noise of 190 µVRMS from 200 Hz to 100 kHz. The NCP715SQ33T2G is available in multiple package options, including XDFN6 (1.5 x 1.5 mm), SC-70, and TSOP-5, and is compliant with Pb-free standards. Typical applications include portable equipment and communication systems, making it a versatile choice for engineers seeking a reliable voltage regulation solution.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP715SQ33T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP715SQ33T2G
Voltage Regulators - Linear NCP715SQ33T2G
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear - NCP715SQ33T2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP715SQ33T2G
Voltage Regulators - Linear NCP715SQ33T2G
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP715SQ33T2G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
Voltage Supervisors - 1922335P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details