onsemi Evaluation Boards - Linear Voltage Regulators - NCP702SN18T1GEVB NCP702SN18T1GEVB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790617-NCP702SN18T1G EVB Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.8V Supplied Contents: Board(s) Output Current: 200mA Utilized IC / Part: NCP702 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790617-NCP702SN18T1G EVB Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.8V Supplied Contents: Board(s) Output Current: 200mA Utilized IC / Part: NCP702 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Linear Voltage Regulators - NCP702SN18T1GEVB - 790617-NCP702SN18T1GEVB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - NCP702SN18T1GEVB
790617-NCP702SN18T1GEVB
Evaluation Boards - Linear Voltage Regulators - NCP702SN18T1GEVB 790617-NCP702SN18T1GEVB
Manufacturer: ON Semiconductor Win Source Part Number: 790617-NCP702SN18T1G EVB Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.8V Supplied Contents: Board(s) Output Current: 200mA Utilized IC / Part: NCP702 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 790617-NCP702SN18T1GEVB
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 1.8V
Supplied Contents: Board(s)
Output Current: 200mA
Utilized IC / Part: NCP702
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear Voltage Regulator Evaluation Boards - NCP702SN18T1GEVB-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
NCP702SN18T1GEVB-ND
Linear Voltage Regulator Evaluation Boards NCP702SN18T1GEVB-ND
NCP702 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

NCP702 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - NCP702SN18T1GEVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
NCP702SN18T1GEVB
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards NCP702SN18T1GEVB
EVAL BOARD NCP702SN18T1G

EVAL BOARD NCP702SN18T1G

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 790617-NCP702SN18T1GEVB NCP702SN18T1GEVB-ND NCP702SN18T1GEVB
Product Name Evaluation Boards - Linear Voltage Regulators - NCP702SN18T1GEVB Linear Voltage Regulator Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3214-PSOCEVALUSB-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Sensor Development Tools - 2576774 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details