onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP699SN30T1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP699SN30T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP699SN30T1GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP699SN30T1GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP699SN30T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP699SN30T1GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP699SN30T1GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP699SN30T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP699SN30T1GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP699SN30T1GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCP699SN30T1G - 025089-NCP699SN30T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP699SN30T1G
025089-NCP699SN30T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP699SN30T1G 025089-NCP699SN30T1G
Manufacturer: ON Semiconductor Win Source Part Number: 025089-NCP699SN30T1G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.34V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-TSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.4V @ 150mA Operating Supply Current: 90μA PSRR: 55dB to 50dB (120Hz to 1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025089-NCP699SN30T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.34V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 90μA
PSRR: 55dB to 50dB (120Hz to 1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 150mA 6V LDO Voltage Regulator IC
776-NCP699SN30T1G
3V 150mA 6V LDO Voltage Regulator IC 776-NCP699SN30T1G
3V LDO Regulator, 150mA, 6V In, TSOP-5, SM Product overview: NCP699SN30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP699SN30T1G can be used for catalog matching and distributor lookup.

3V LDO Regulator, 150mA, 6V In, TSOP-5, SM Product overview: NCP699SN30T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP699SN30T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCP699SN30T1G
LDO Voltage Regulators NCP699SN30T1G
LDO Voltage Regulators CMOS LDO 150mA 3.0V

LDO Voltage Regulators CMOS LDO 150mA 3.0V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCP699SN30T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCP699SN30T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCP699SN30T1G
IC REG LINEAR 3V 150MA 5TSOP

IC REG LINEAR 3V 150MA 5TSOP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCP699SN30T1G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCP699SN30T1G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCP699SN30T1G
IC REG LINEAR 3V 150MA 5TSOP

IC REG LINEAR 3V 150MA 5TSOP

Supplier's Site Datasheet
IC REG LINEAR 3V 150MA 5TSOP - 598-NCP699SN30T1G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3V 150MA 5TSOP
598-NCP699SN30T1G
IC REG LINEAR 3V 150MA 5TSOP 598-NCP699SN30T1G
IC REG LINEAR 3V 150MA 5TSOP

IC REG LINEAR 3V 150MA 5TSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - NCP699SN30T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP699SN30T1G
PMIC - Voltage Regulators - Linear NCP699SN30T1G
IC REG LINEAR 3V 150MA 5TSOP

IC REG LINEAR 3V 150MA 5TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCP699SN30T1GOSDKR-ND 025089-NCP699SN30T1G 776-NCP699SN30T1G NCP699SN30T1G NCP699SN30T1G NCP699SN30T1G 598-NCP699SN30T1G NCP699SN30T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCP699SN30T1G 3V 150mA 6V LDO Voltage Regulator IC LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 3V 150MA 5TSOP PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; 5-TSOP Other; TSOP SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data