LDO Regulator, 150 mA, with Enable Vout: 1.4 V, TSOP-5, 3000-REEL Product overview: NCP699SN14T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150 mA, 1.4 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150 mA, 1.4 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP699SN14T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 041887-NCP699SN14T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.75V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.4V
Dropout Voltage-Max: 0.85V @ 150mA
Operating Supply Current: 90μA
PSRR: 55dB to 50dB (120Hz to 1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
IC REG LINEAR 1.4V 150MA 5TSOP
LDO Voltage Regulators 150mA 1.4V CMOS LDO
IC REG LINEAR 1.4V 150MA 5TSOP
IC REG LINEAR 1.4V 150MA 5TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCP699SN14T1G | 041887-NCP699SN14T1G | NCP699SN14T1GOSTR-ND | NCP699SN14T1G | NCP699SN14T1G | NCP699SN14T1G | NCP699SN14T1G |
| Product Name | 150 mA 1.4 V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCP699SN14T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; TSOP | Other; 5-TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Output Voltage | 1.4 volts | 1.4 volts | 1.4 volts | 1.4 volts | 1.4 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.7500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts |