onsemi Voltage Regulators - Linear NCP694H33HT1G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The NCP694H33HT1G is a fixed output linear voltage regulator designed to provide a regulated output voltage of 3.3 V with a maximum output current of 1 A. It features a low dropout voltage, making it suitable for battery-powered applications where efficiency is critical. The device offers a typical load regulation of ,àí3 mV at 1 A, ensuring stable output under varying load conditions. This regulator includes built-in protection features such as overcurrent and thermal shutdown, enhancing reliability in demanding environments. It also supports a chip enable function for low-power standby operation, which is beneficial for portable devices. The NCP694H33HT1G is available in SOT-89-5 and HSON-6 packages, making it versatile for different design requirements. The maximum operating voltage is 6.0 V, and it operates within a temperature range of ,àí40 to +85 °C. Typical applications include battery-powered instruments, hand-held devices, camcorders, and portable communication equipment. The product is Pb-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The NCP694H33HT1G is a fixed output linear voltage regulator designed to provide a regulated output voltage of 3.3 V with a maximum output current of 1 A. It features a low dropout voltage, making it suitable for battery-powered applications where efficiency is critical. The device offers a typical load regulation of ,àí3 mV at 1 A, ensuring stable output under varying load conditions. This regulator includes built-in protection features such as overcurrent and thermal shutdown, enhancing reliability in demanding environments. It also supports a chip enable function for low-power standby operation, which is beneficial for portable devices. The NCP694H33HT1G is available in SOT-89-5 and HSON-6 packages, making it versatile for different design requirements. The maximum operating voltage is 6.0 V, and it operates within a temperature range of ,àí40 to +85 °C. Typical applications include battery-powered instruments, hand-held devices, camcorders, and portable communication equipment. The product is Pb-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCP694H33HT1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCP694H33HT1G
Voltage Regulators - Linear NCP694H33HT1G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCP694H33HT1G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901793P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details