The NCP694H12HT1G is a fixed output linear voltage regulator designed to provide a regulated output voltage of 1.2 V with a maximum output current of 1 A. It features a low dropout voltage, making it suitable for battery-powered applications where efficiency is critical. The device exhibits a typical load regulation of ,àí3 mV at 1 A, ensuring stable output under varying load conditions. This regulator includes built-in protection features such as current limiting and thermal shutdown to enhance reliability. It also offers a chip enable function that allows for a low-power standby mode, reducing power consumption when the device is not in use. The NCP694H12HT1G is available in SOT-89-5 and HSON-6 packages, making it versatile for different PCB layouts. With a maximum operating voltage of 6.0 V and a wide operating temperature range of ,àí40 to +85 °C, this regulator is suitable for various applications, including hand-held instruments, camcorders, and portable communication devices.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCP694H12HT1G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |