Manufacturer: ON Semiconductor
Win Source Part Number: 887015-NCP690MN33T2G
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Package: 6-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCP690
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCP690MN33T2GOSCT, NCP690MN33T2GOSDKR, NCP690MN33T2G-ND, NCP690MN33T2GOSTR
3.3V 1A Positive LDO Regulator, 6-Pin DFN EP SMT Product overview: NCP690MN33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP690MN33T2G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
LDO Voltage Regulators LDO
IC REG LINEAR 3.3V 1A 6DFN
IC REG LINEAR 3.3V 1A 6DFN
IC REG LINEAR 3.3V 1A 6DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 887015-NCP690MN33T2G | 776-NCP690MN33T2G | NCP690MN33T2GOSTR-ND | NCP690MN33T2G | NCP690MN33T2G | NCP690MN33T2G | NCP690MN33T2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP690MN33T2G | 3.3V 1A DFN LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; 6-DFN (3x3) | Other; DFN EP | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |