Manufacturer: ON Semiconductor
Win Source Part Number: 1082318-NCP600SN130T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.3V
Operating Supply Current: 150μA
PSRR: 62dB to 38dB (120Hz to 10kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Fixed Positive LDO Regulator, 1.3V, 0.25V Dropout, CMOS, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
1.3V LDO Regulator, 150mA, Ultra-Low Dropout, TSOP-5 Product overview: NCP600SN130T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCP600SN130T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.3V 150MA 5TSOP
IC REG LINEAR 1.3V 150MA 5TSOP
LDO Voltage Regulators 150mA 1.3V LDO ENBLE
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1082318-NCP600SN130T1G | NCP600SN130T1G | NCP600SN130T1G-ND | 776-NCP600SN130T1G | NCP600SN130T1G | NCP600SN130T1G | NCP600SN130T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP600SN130T1G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1.3V 150mA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; 5-TSOP | Other; TSOP5/6 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOP | |||
| Life Cycle Stage | Maturity; Active | ||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |